The 74V164MTC is an 8-bit serial-in, parallel-out shift register manufactured by Fairchild/ON Semiconductor. This device is commonly used to convert serial data into parallel data, enabling efficient data transfer and display in digital systems.
Applications:
- Serial-to-parallel data conversion
- LED display drivers
- Keyboard scanning
- Remote control systems
- Data acquisition systems
Features:
- 8-bit parallel outputs
- Serial data input
- Asynchronous clear input
- Clocked operation
- Low power consumption
Benefits:
- Simplifies data transfer between serial and parallel interfaces
- Provides easy interface to LED displays
- Enables efficient keyboard scanning
- Suitable for remote control and data acquisition applications
- Reduces power consumption in battery-powered devices
Technical Specifications:
The 74V164MTC requires a supply voltage between 2V and 5.5V. Data is shifted into the register on the positive edge of the clock signal. The asynchronous clear input allows for immediate resetting of all outputs. The operating temperature ranges from -40°C to +85°C. It is packaged in a SOIC-14 Package.
The 74V164MTC is perfect for situations where information has to be exchanged between serial and parallel interfaces. Its low power consumption and high speed make it ideal for LED displays, keyboard scanning, and other data acquisition applications. Asynchronous input allows direct and rapid resetting of outputs.