EN
  • EN
  • DE

MM74LCX00MTCX

Part No MM74LCX00MTCX
Manufacturer Fairchild/ON Semiconductor
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1195002-MM74LCX00MTCX
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74LCX00MTCX CAD Model

Description

The MM74LCX00MTCX is a low-voltage quad 2-input NAND gate from Fairchild Semiconductor, now part of ON Semiconductor. This device belongs to the LCX family of CMOS logic gates, known for their high-speed operation and low power consumption. The MM74LCX00MTCX provides four independent 2-input NAND gate functions in a single package, making it suitable for a wide range of digital logic applications.

Applications

  • Digital Logic Circuits: Used as a fundamental building block in various digital logic circuits for signal processing and data manipulation.
  • Data Transmission: Employed in data transmission systems for encoding and decoding signals.
  • Clock Generation: Utilized in clock generation circuits for creating timing signals.
  • Memory Systems: Integrated into memory systems for address decoding and data storage control.
  • Interface Circuits: Used in interface circuits to connect different digital components and systems.
  • Control Systems: Found in control systems for implementing logic functions and decision-making processes.

Features

  • Quad 2-Input NAND Gates: Contains four independent 2-input NAND gates in a single package.
  • Low Voltage Operation: Operates at low supply voltages, typically 2.0V to 3.6V.
  • High Speed: Offers high-speed switching performance, enabling fast data processing.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered applications.
  • CMOS Technology: Utilizes CMOS technology for low power and high noise immunity.
  • TTL Compatible Inputs: Inputs are TTL compatible, allowing direct interfacing with TTL logic circuits.
  • Surface Mount Package: Available in a surface-mount package for easy PCB assembly.

Benefits

  • Versatile Logic Function: Provides a fundamental logic function that can be used in various applications.
  • High Speed Performance: Enables fast data processing and signal transmission.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Easy Integration: Simple to integrate into digital circuits due to its standard logic function and package.
  • Reliable Operation: CMOS technology ensures reliable operation and high noise immunity.
  • Compact Size: Surface-mount package allows for compact circuit designs.

Additional Details

The MM74LCX00MTCX operates with a supply voltage range of 2.0V to 3.6V. The propagation delay is typically in the nanosecond range, depending on the operating voltage and load conditions. The device is available in a TSSOP (Thin Shrink Small Outline Package), suitable for high-density PCB designs. Detailed electrical characteristics and timing specifications can be found in the ON Semiconductor datasheet for the MM74LCX00 series.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
795+ $0.0728 $57.8760
1,965+ $0.0589 $115.7385
3,000+ $0.0578 $173.4000
4,170+ $0.0554 $231.0180
5,320+ $0.0543 $288.8760
7,145+ $0.0485 $346.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 795 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess