EN
  • EN
  • DE

MOC3022SD

Part No MOC3022SD
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079779-MOC3022SD
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOC3022SD CAD Model

Description

The MOC3022SD is a random phase triac driver optoisolator manufactured by Fairchild/ON Semiconductor. This device is designed for applications that require isolated switching of AC loads. It consists of an infrared emitting diode (IRED) optically coupled to a bidirectional silicon switch (triac driver). The MOC3022SD is suitable for driving high-power triacs used in various AC power control applications.

Applications:

  • Solid State Relays (SSR)
  • Lighting Control
  • Motor Control
  • Solenoid and Valve Control
  • Temperature Control Systems
  • Industrial Control

Features:

  • Random Phase Operation
  • High Blocking Voltage: 400V
  • Isolation Voltage: 5300 VRMS
  • On-State Current: 1 Ampere
  • Trigger Current (IFT): 5mA (typical)
  • DIP-6 Package

Benefits:

  • Provides electrical isolation between low voltage control circuitry and high voltage AC loads.
  • Offers high noise immunity.
  • Reduces EMI and RFI due to random phase operation.
  • Simplifies circuit design by integrating the driver function.
  • Enhances system reliability and safety.

Additional Details:

The MOC3022SD is a robust and reliable optoisolator that provides a safe and effective way to control AC loads. The random phase operation minimizes the generation of electromagnetic interference (EMI) and radio frequency interference (RFI). The device is designed to trigger external power triacs, allowing for efficient control of AC power. The high isolation voltage ensures that the control circuitry is protected from high voltage transients. The DIP-6 package allows for easy integration into existing designs. The typical turn-on time is around 2 microseconds. The device is suitable for use in a wide range of industrial and commercial applications. The MOC3022SD's high blocking voltage allows it to be used in 110V and 220V AC systems. It's often used in SSRs to replace mechanical relays, offering increased lifespan and reduced maintenance. The device operates over a temperature range of -40°C to +85°C.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
Sunlord
Need more? Email Us
Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0477
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
NDK
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Meled
Lowest to $0.1103
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess