EN
  • EN
  • DE

NC74WZU04PG

Part No NC74WZU04PG
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081559-NC74WZU04PG
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NC74WZU04PG CAD Model

Description

The NC74WZU04PG is a single unbuffered inverter from ON Semiconductor's TinyLogic ULP-A series. This device is designed for use in applications where minimal propagation delay and low power consumption are critical. As an unbuffered inverter, it offers a direct, high-speed inversion of the input signal without the added delay introduced by buffering circuitry. This makes it suitable for applications requiring precise timing and signal integrity.

Applications:

  • Clock signal inversion
  • Simple logic inversion
  • Oscillator circuits
  • Pulse shaping circuits
  • Interface logic between systems with different voltage levels (with appropriate level translation)

Features:

  • Ultra-low power consumption: Minimizes power draw, ideal for battery-powered applications.
  • High-speed operation: Offers fast propagation delays for quick signal inversion.
  • Unbuffered design: Provides a direct, unadulterated inverted signal.
  • Wide operating voltage range: Typically operates from 1.65V to 5.5V, providing compatibility with a variety of logic systems.
  • Small package size: Available in a space-saving package for high-density PCB layouts.
  • CMOS technology: Ensures excellent noise immunity and low static power dissipation.

Benefits:

  • Reduced power consumption: Extends battery life in portable devices.
  • Improved signal integrity: The unbuffered design minimizes signal distortion.
  • Simplified circuit design: The single inverter function streamlines logic implementations.
  • Enhanced system performance: Fast propagation delays contribute to quicker overall system response times.
  • Space-saving design: The small package allows for compact and efficient board layouts.

Additional Details:

The NC74WZU04PG operates over a wide temperature range, making it suitable for various environmental conditions. Its CMOS construction ensures robustness and reliability. The device’s supply voltage range of 1.65V to 5.5V makes it versatile for integration with different logic families. The unbuffered nature means the output impedance will vary with input slew rate, so care should be taken to terminate the output appropriately if driving transmission lines or long traces.

This device is commonly used in applications requiring a simple, fast inverter function with minimal power consumption. The unbuffered design is useful where signal purity and propagation delay are paramount.

You May Also Be Interested in

Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Meled
Lowest to $0.1172
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,920 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess