EN
  • EN
  • DE

NC7SZ05M5X-NL

Part No NC7SZ05M5X-NL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Logic Function Buffer
Polarity Inverting
RoHS Compliant
Win Source Part Number 1081572-NC7SZ05M5X-NL
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NC7SZ05M5X-NL CAD Model

Description

The NC7SZ05M5X-NL is a single unbuffered inverter with an open-drain output from ON Semiconductor's TinyLogic series. The open-drain output requires an external pull-up resistor, allowing for flexible voltage level translation and wired-OR functionality. This device is suitable for applications such as level shifting, interfacing with different voltage domains, and creating simple logic functions.

Applications:

  • Level shifting
  • Wired-OR logic
  • LED driving (with appropriate current limiting resistor)
  • Interfacing with microcontrollers
  • Simple logic inversion

Features:

  • Open-drain output: Provides flexibility in voltage level translation and wired-OR configurations.
  • Low power consumption: Minimizes power draw, ideal for battery-powered applications.
  • High-speed operation: Offers fast propagation delays for quick signal inversion.
  • Wide operating voltage range: Typically operates from 1.65V to 5.5V, providing compatibility with a variety of logic systems.
  • Small package size: Available in a space-saving package for high-density PCB layouts.
  • CMOS technology: Ensures excellent noise immunity and low static power dissipation.

Benefits:

  • Voltage level translation: Allows interfacing between different voltage domains.
  • Wired-OR functionality: Enables simple logic functions without additional gates.
  • Reduced power consumption: Extends battery life in portable devices.
  • Improved system performance: Fast propagation delays contribute to quicker overall system response times.
  • Space-saving design: The small package allows for compact and efficient board layouts.

Additional Details:

The NC7SZ05M5X-NL operates over a wide temperature range, making it suitable for various environmental conditions. Its CMOS construction ensures robustness and reliability. The device’s supply voltage range of 1.65V to 5.5V makes it versatile for integration with different logic families. The open-drain output requires an external pull-up resistor, the value of which must be chosen to meet the specific application requirements. This device is commonly used in applications requiring flexible voltage interfacing and simple logic functions.

You May Also Be Interested in

Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Meled
Lowest to $0.1103
Sunlord
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess