EN
  • EN
  • DE

NC7WZ132K8XNL

Part No NC7WZ132K8XNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function NAND
RoHS Compliant
Win Source Part Number 1081585-NC7WZ132K8XNL
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NC7WZ132K8XNL CAD Model

Description

The NC7WZ132K8XNL is a dual 2-input Schmitt-trigger NAND gate from ON Semiconductor. This device combines the functionality of a NAND gate with Schmitt-trigger inputs, providing improved noise immunity and signal conditioning. It is suitable for use in various digital logic applications, particularly in noisy environments.

Applications

  • Noise Filtering: Cleans up noisy signals in digital circuits.
  • Wave Shaping: Sharpens digital signals with slow rise and fall times.
  • Logic Level Shifting: Converts between different voltage levels in a system.
  • Switch Debouncing: Eliminates the effects of switch bounce in mechanical switches.
  • Simple Logic Functions: Implements basic NAND logic functions in digital systems.

Features

  • Dual 2-Input NAND Gate: Contains two independent 2-input NAND gates in a single package.
  • Schmitt-Trigger Inputs: Provides excellent noise immunity and signal conditioning.
  • Wide Operating Voltage Range: Operates from 1.65V to 5.5V.
  • Low Power Consumption: Minimizes power usage in battery-powered applications.
  • Small Footprint: Available in a space-saving 8-lead MicroPak package.
  • High Speed Performance: Offers fast propagation delay for quick signal processing.
  • Pb-Free Package: RoHS compliant.

Benefits

  • Improved Noise Immunity: Schmitt-trigger inputs reduce the impact of noise on signal integrity.
  • Simplified System Design: Wide operating voltage and small package size simplify integration into various systems.
  • Reliable Performance: Provides consistent and dependable NAND logic functions.
  • Reduced Board Space: Tiny MicroPak package saves valuable space on printed circuit boards.
  • Extended Battery Life: Low power consumption translates to longer operational time for portable devices.

Additional Details

The NC7WZ132K8XNL utilizes advanced silicon gate CMOS technology. The Schmitt-trigger inputs have a typical hysteresis of 0.5V, which significantly improves noise margin. The device is specified for operation from -40°C to +85°C. The maximum propagation delay is typically around 5ns at 5V.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1829 $50.2975
585+ $0.1711 $100.0935
910+ $0.1652 $150.3320
1,305+ $0.1534 $200.1870
1,695+ $0.1475 $250.0125
2,120+ $0.1416 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,840 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess