EN
  • EN
  • DE

NDS9925ANL

Part No NDS9925ANL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081942-NDS9925ANL
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NDS9925ANL CAD Model

Description

The NDS9925ANL is a dual N-Channel enhancement mode power MOSFET manufactured by Fairchild Semiconductor/ON Semiconductor. This device integrates two N-Channel MOSFETs into a single package, providing space savings and simplifying circuit design in power switching applications.

Applications

  • DC-DC converters
  • Load switching
  • Power management in portable devices
  • Motor control

Features

  • Dual N-Channel MOSFETs: Provides two MOSFETs in a single package for space savings.
  • Low on-resistance: Minimizes conduction losses and improves efficiency.
  • High drain current: Capable of handling significant current loads.
  • Logic Level Gate Drive: Operates with low gate threshold voltages, suitable for direct logic control.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits

  • Reduced board space: Integrates two MOSFETs into one package, minimizing board space requirements.
  • Improved system efficiency: Low on-resistance minimizes power dissipation, resulting in cooler operation and longer battery life.
  • Simplified design: Reduces component count and simplifies circuit layout.
  • Enhanced reliability: Robust design ensures reliable operation in demanding environments.

Additional Details

The NDS9925ANL features low gate charge characteristics, which contributes to faster switching speeds and reduced switching losses. The device's thermal resistance is optimized for efficient heat dissipation, allowing for reliable operation at higher power levels. Each MOSFET within the NDS9925ANL can be controlled independently, providing flexibility in circuit design. The surface mount package supports automated assembly, reducing manufacturing costs and improving overall reliability. The MOSFET is also RoHS compliant, ensuring adherence to environmental regulations. This dual MOSFET is commonly used in portable electronics, power supplies, and other power management applications where space and efficiency are critical. It finds specific use in synchronous rectification and half-bridge configurations.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0477
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
Meled
Lowest to $0.1172
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess