EN
  • EN
  • DE

NDS9956

Part No NDS9956
Manufacturer Fairchild/ON Semiconductor
Description Dual N-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1230898-NDS9956
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian NDS9956 CAD Model

Description

The NDS9956 is a dual N-Channel enhancement mode Field Effect Transistor (FET) from Fairchild Semiconductor, now part of ON Semiconductor. This device is designed for low voltage, high-speed switching applications. It integrates two MOSFETs in a single package, which helps to reduce board space and simplify circuit design.

Applications:

  • Load Switching: Efficiently switches power to various loads.
  • Power Management: Used in power management circuits for portable devices.
  • DC-DC Conversion: Employed in DC-DC converters for voltage regulation.
  • Motor Control: Suitable for low-power motor control applications.
  • Backlight Inverters: Drives backlight LEDs in LCD screens.

Features:

  • Dual N-Channel MOSFET: Contains two N-Channel MOSFETs in one package.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • High-Speed Switching: Reduces switching losses in high-frequency applications.
  • Low Threshold Voltage: Ensures that the MOSFET turns on quickly and efficiently.
  • Surface Mount Package: Designed for high-density mounting on printed circuit boards.

Benefits:

  • Space Saving: Integrating two MOSFETs in one package reduces board space.
  • Improved Efficiency: Low RDS(on) reduces power loss, leading to higher efficiency in power circuits.
  • Fast Switching Speed: Reduces switching losses and improves performance in high-frequency applications.
  • Reduced Heat Dissipation: Minimizes heat generation, improving system reliability.
  • Simplified Circuit Design: Simplifies layout and reduces component count.

Specifications:

The NDS9956 typically features a drain-source voltage (VDS) of 20V, a gate-source voltage (VGS) of ±12V, and a continuous drain current (ID) of 2.8A. The drain-source on-resistance (RDS(on)) is typically around 0.08 Ohms at a gate-source voltage of 4.5V. The threshold voltage (Vth) is typically around 1.0V. It is available in a SO-8 package, suitable for surface mount technology.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,605 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess