EN
  • EN
  • DE

FT232BQ

Part No FT232BQ
Manufacturer Future Technology Devices International Ltd.
Catalog Interface - Controllers
Description USB UART ( USB - Serial) I.C.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Future Technology Devices International Ltd.
Win Source Part Number 1176126-FT232BQ
Manufacturer Homepage www.ftdichip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FT232BQ CAD Model

Description

The FT232BQ is a USB to UART (Universal Asynchronous Receiver/Transmitter) interface converter manufactured by Future Technology Devices International Ltd. (FTDI). This integrated circuit is designed to facilitate communication between devices that use a USB interface and devices that use a UART interface, enabling seamless data transfer and control.

Applications:

  • USB to Serial Adapters: Used in USB to serial adapters, allowing legacy devices with serial ports to connect to modern computers with USB ports.
  • Embedded Systems Programming: Employed as a bridge between a computer and an embedded system for programming and debugging.
  • Data Logging: Used in data logging applications to transfer data from sensors or other devices to a computer via USB.
  • Industrial Control: Integrated into industrial control systems to enable communication between a computer and industrial equipment.
  • Medical Devices: Used in medical devices for data transfer and control, facilitating communication with diagnostic and monitoring equipment.

Features:

  • USB to UART Conversion: Converts USB signals to UART signals and vice versa.
  • Integrated USB Transceiver: Includes a built-in USB transceiver, simplifying the design.
  • Supports Various Baud Rates: Supports a wide range of baud rates for flexible communication.
  • FIFO Buffers: Features FIFO (First-In, First-Out) buffers for improved data throughput.
  • Driver Support: Offers comprehensive driver support for various operating systems.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.

Benefits:

  • Simplified USB Integration: Simplifies the integration of USB connectivity into existing systems.
  • Easy Programming and Debugging: Facilitates easy programming and debugging of embedded systems.
  • Reliable Data Transfer: Provides reliable data transfer between USB and UART devices.
  • Wide Compatibility: Compatible with various operating systems and baud rates, offering flexibility in different applications.
  • Reduced Development Time: Reduces development time by providing a ready-to-use USB to UART interface.

Additional Details:

The FT232BQ typically comes in a QFN (Quad Flat No-leads) or SSOP (Shrink Small Outline Package). Key specifications include USB compliance (e.g., USB 2.0 full speed), UART data rates (e.g., 300 baud to 3 Mbps), and supply voltage (e.g., 3.3V or 5V). It also includes features such as configurable I/O pins, EEPROM for storing configuration data, and support for various communication protocols. Comprehensive documentation and drivers are available from FTDI.

You May Also Be Interested in

Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3382 $57.3528
9+ $11.7647 $105.8823
14+ $11.3971 $159.5594
19+ $11.0294 $209.5586
24+ $10.6618 $255.8832
32+ $9.5588 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess