EN
  • EN
  • DE

NDT454

Part No NDT454
Manufacturer Fairchild/ON Semiconductor
Description P-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1230899-NDT454
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian NDT454 CAD Model

Description

The NDT454 is an N-Channel enhancement mode MOSFET from Fairchild Semiconductor (now ON Semiconductor). This MOSFET is designed for low voltage, high current switching applications where efficiency and power density are important. It's commonly used in power management circuits, DC-DC converters, and load switches.

Applications:

  • DC-DC converters
  • Load switches
  • Power management circuits
  • Motor control
  • Battery charging circuits

Features:

  • Low on-resistance (RDS(on))
  • High current capability
  • Fast switching speed
  • Low gate charge
  • Logic level gate drive

Benefits:

  • Increased efficiency in switching applications due to low on-resistance.
  • Ability to handle high power levels in a small package.
  • Reduced switching losses due to fast switching speeds and low gate charge.
  • Simplified gate drive circuitry with logic level gate drive.
  • Improved thermal performance.

Additional Details:

The NDT454 is typically available in a SOT-223 package. It has a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating that varies depending on the specific operating conditions and package. The low on-resistance (RDS(on)) minimizes power dissipation and improves efficiency. The gate-source threshold voltage (VGS(th)) is typically low, allowing it to be driven directly from logic level signals. It is suitable for applications where space is limited and high performance is required. The device is RoHS compliant. The total gate charge (Qg) is an important parameter that influences the switching speed and gate drive requirements. A lower Qg value generally leads to faster switching and reduced gate drive power consumption. The MOSFET's thermal resistance (RθJA or RθJC) is also crucial for determining its ability to dissipate heat and maintain a safe operating temperature.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2991 $58.3245
475+ $0.2449 $116.3275
730+ $0.2379 $173.6670
1,010+ $0.2298 $232.0980
1,305+ $0.2218 $289.4490
1,735+ $0.1998 $346.6530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess