EN
  • EN
  • DE

P0368MY

Part No P0368MY
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 265166-P0368MY
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P0368MY CAD Model

Description

The P0368MY is a P-Channel MOSFET from ON Semiconductor (formerly Fairchild Semiconductor), designed for power management applications where efficient switching and low on-resistance are critical. This component is engineered to minimize power losses and enhance the overall performance of various electronic circuits.

Applications

  • Load Switching: Used for efficient power distribution and control in electronic systems.
  • Power Management in Portable Devices: Optimizes power consumption in smartphones, tablets, and laptops.
  • Battery Management Systems: Plays a vital role in charging and discharging batteries in a controlled manner.
  • DC-DC Conversion: Enables efficient conversion of DC voltage levels.
  • Backlighting: Used in LED backlighting systems for displays.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves overall efficiency.
  • Fast Switching Speed: Enables rapid switching, reducing switching losses.
  • Small Footprint: Compact size allows for use in space-constrained applications.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits

  • Improved Energy Efficiency: Reduces power consumption and heat generation.
  • Enhanced System Reliability: Provides stable performance in demanding applications.
  • Simplified Circuit Design: Easier integration into existing and new designs.
  • Reduced System Cost: Optimizes performance and cost balance.
  • Environmentally Responsible: Complies with environmental regulations.

Additional Details

The P0368MY typically comes in a small surface-mount package, allowing for compact designs. Its electrical characteristics include specific drain-source voltage rating (VDS), gate-source voltage rating (VGS), and drain current rating (ID), which should be carefully considered during the design process. The operating temperature range is also a critical factor in ensuring proper performance and longevity of the device. Furthermore, the thermal resistance characteristics help in managing heat dissipation effectively. Detailed specifications can be found in the ON Semiconductor datasheet for this component.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.1559
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2189
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess