EN
  • EN
  • DE

PFV218N50

Part No PFV218N50
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 273491-PFV218N50
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PFV218N50 CAD Model

Description

The PFV218N50 is a high-voltage N-channel MOSFET manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed for use in power switching applications requiring high efficiency and reliability. This MOSFET offers a combination of low on-resistance, fast switching speed, and robust avalanche performance.

Applications:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Uninterruptible power supplies (UPS)
  • DC-DC converters
  • Motor drives

Features:

  • High blocking voltage: 500V drain-source voltage (VDS) rating.
  • Low on-resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • Fast switching speed: Low gate charge (Qg) and output capacitance (Coss) for efficient switching.
  • Avalanche ruggedness: Withstands repetitive avalanche events.
  • Integrated gate resistor: Simplifies gate drive design and reduces EMI.
  • RoHS compliant: Lead-free and environmentally friendly.

Benefits:

  • High efficiency: Minimizes power dissipation and reduces heat generation.
  • Increased reliability: Robust design and avalanche capability ensure stable operation.
  • Simplified design: Integrated features reduce external component count.
  • Compact size: Available in a through-hole package for easy mounting.
  • Environmentally friendly: Complies with environmental regulations.

Additional Details:

The PFV218N50 is typically packaged in a TO-220 or similar through-hole package. It is characterized by its low on-resistance (RDS(on)), which minimizes conduction losses and improves overall efficiency. The fast switching speed is achieved through low gate charge (Qg) and output capacitance (Coss). The avalanche ruggedness of the device ensures reliable operation even under transient voltage conditions. Consult the official datasheet for detailed electrical characteristics, thermal performance data, and recommended operating conditions. Ensure proper heat sinking is used to maintain the device within its safe operating temperature range. Parameters such as drain current (ID), gate-source voltage (VGS), and power dissipation (PD) should be carefully considered during circuit design. The integrated gate resistor helps to dampen oscillations and reduce electromagnetic interference (EMI).

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
Vishay
Need more? Email Us
Princeton
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.4826
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 147 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess