EN
  • EN
  • DE

RC5053M-T

Part No RC5053M-T
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 291201-RC5053M-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC5053M-T CAD Model

Description

The RC5053M-T is a fixed output linear regulator manufactured by Fairchild/ON Semiconductor. Similar to the RC5053MA, this regulator is designed to provide a stable and regulated voltage output for a variety of electronic applications. The "-T" suffix often indicates a specific packaging or tape and reel option for automated assembly processes.

Applications:

  • Power management in portable devices: Regulates voltage in smartphones, tablets, and other mobile electronics.
  • Voltage regulation in automotive electronics: Used in car audio systems, engine control units (ECUs), and other automotive applications.
  • Industrial automation equipment: Provides stable power for sensors, controllers, and other industrial devices.
  • Power supplies for embedded systems: Supplies a reliable voltage source for embedded microcontrollers and processors.
  • Regulation in medical devices: Ensures consistent and reliable power in patient monitoring equipment and other medical electronics.

Features:

  • Fixed Output Voltage: Delivers a precise and stable output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent and Short Circuit Protection: Protects the regulator and connected circuitry from damage.
  • Thermal Shutdown Protection: Prevents overheating and damage to the regulator.
  • High Input Voltage Range: Operates with a wide range of input voltages.
  • Tape and Reel Packaging: Facilitates automated assembly processes.

Benefits:

  • Enhanced Device Reliability: Provides a stable and reliable power supply, improving the overall reliability of electronic devices.
  • Reduced Power Consumption: Low quiescent current extends battery life in portable devices.
  • Protection Against Fault Conditions: Overcurrent and thermal protection prevent damage from unexpected events.
  • Simplified Manufacturing: Tape and reel packaging streamlines automated assembly.
  • Versatile Application: Suitable for a wide range of electronic applications.

Additional Details:

Like the RC5053MA, specific details regarding the output voltage, dropout voltage, maximum output current, thermal resistance, and other critical electrical characteristics are found in the official datasheet for the RC5053M-T. The "-T" designation indicates the packaging configuration for automated pick and place equipment, a crucial consideration for high volume manufacturing. Consult the datasheet for comprehensive performance specifications and application guidelines.

You May Also Be Interested in

Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Lowest to $7.0594

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8984 $58.7808
29+ $4.0194 $116.5626
45+ $3.8935 $175.2075
62+ $3.7676 $233.5912
80+ $3.6429 $291.4320
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess