EN
  • EN
  • DE

RC7144MEAB

Part No RC7144MEAB
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 291249-RC7144MEAB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RC7144MEAB CAD Model

Description

The RC7144MEAB is a high-performance switching regulator designed and manufactured by Fairchild/ON Semiconductor. It is commonly utilized in various power management applications, providing efficient and reliable voltage regulation. This integrated circuit (IC) is engineered for step-down (buck) conversion, making it suitable for applications requiring a lower output voltage from a higher input voltage.

Applications

  • Point-of-Load (POL) Converters: Used to provide localized voltage regulation for sensitive components such as microprocessors and memory devices.
  • Distributed Power Systems: Employed in systems where power is distributed at a higher voltage and then regulated at the point of use.
  • Industrial Equipment: Integrated into power supplies for industrial control systems and automation equipment.
  • Consumer Electronics: Found in power adapters and chargers for various electronic devices, including laptops, tablets, and smartphones.
  • Networking Equipment: Used in power supplies for routers, switches, and other networking devices.

Features

  • High Efficiency: Designed for optimal energy conversion, minimizing power loss and heat generation.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, enhancing flexibility in application design.
  • Adjustable Output Voltage: Allows for precise setting of the output voltage to meet specific application requirements.
  • Overcurrent Protection: Provides protection against excessive current draw, preventing damage to the regulator and connected components.
  • Thermal Shutdown: Automatically shuts down the regulator in the event of overheating, ensuring device safety and reliability.
  • Soft-Start Function: Gradually ramps up the output voltage during startup, minimizing inrush current and stress on components.

Benefits

  • Improved System Efficiency: High conversion efficiency reduces energy consumption and lowers operating costs.
  • Enhanced System Reliability: Protection features such as overcurrent and thermal shutdown safeguard against potential failures.
  • Simplified Design: Integrated functionality and minimal external components streamline circuit design and reduce board space.
  • Versatile Application: Wide input voltage range and adjustable output voltage make it suitable for various applications.
  • Reduced Heat Dissipation: Efficient operation minimizes heat generation, improving overall system performance and longevity.

Additional Details

The RC7144MEAB is typically available in a surface-mount package, which facilitates easy integration into modern circuit boards. It requires a few external components, such as inductors, capacitors, and resistors, to complete the switching regulator circuit. The datasheet provides detailed information on component selection, layout guidelines, and performance characteristics. This switching regulator offers a robust and efficient solution for a broad spectrum of power management applications, contributing to improved system performance and reliability.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess