EN
  • EN
  • DE

RHRG1540CC

Part No RHRG1540CC
Manufacturer Fairchild/ON Semiconductor
Description 15A, 400V - 600V Hyperfast Dual Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1242977-RHRG1540CC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RHRG1540CC CAD Model

Description

The RHRG1540CC is a hyperfast dual diode manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It's designed for high-frequency rectification and freewheeling applications. These diodes offer fast reverse recovery time and low forward voltage drop.

Applications:

  • High-frequency rectifiers in switch-mode power supplies (SMPS)
  • Freewheeling diodes in motor control circuits
  • Power factor correction (PFC) circuits
  • DC-DC converters
  • Snubber circuits

Features:

  • Repetitive Peak Reverse Voltage: 400V
  • Average Forward Current: 15A (per diode)
  • Hyperfast Recovery Time: 35ns (typical)
  • Low Forward Voltage Drop: 1.3V (typical)
  • Operating Temperature: -65°C to +175°C
  • Package: TO-247

Benefits:

  • High Efficiency: Fast recovery time and low forward voltage drop minimize power losses.
  • Reduced Switching Noise: Hyperfast recovery reduces switching noise and EMI.
  • High Reliability: Designed for robust performance in demanding applications.
  • High Current Capability: Handles high current loads with ease.
  • Wide Operating Temperature Range: Suitable for harsh environments.

Additional Details:

The RHRG1540CC is a dual diode configuration in a TO-247 package. It is designed for efficient and reliable performance in high-frequency applications. The hyperfast recovery time minimizes switching losses, making it suitable for high-frequency switch-mode power supplies and DC-DC converters. The low forward voltage drop further enhances efficiency. The diode's high operating temperature range allows it to be used in harsh environments. The TO-247 package provides good thermal dissipation, enabling the diode to handle high current loads. This diode is a common choice for improving efficiency and reducing EMI in power electronic circuits. The fast recovery characteristic minimizes reverse recovery current and associated power losses.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1385 $57.9390
35+ $3.3957 $118.8495
53+ $3.2897 $174.3541
73+ $3.1836 $232.4028
94+ $3.0774 $289.2756
126+ $2.7591 $347.6466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 284 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess