The RHRG1560 is a hyperfast diode manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It is designed for high-speed switching applications where low forward voltage and fast recovery times are critical. This diode is particularly well-suited for use in power supplies, inverters, and other power electronic circuits.
Applications
- High-frequency rectification
- Freewheeling diode in switching power supplies
- Snubber circuits
- Power inverters
- Motor drive circuits
Features
- Hyperfast recovery time (typically less than 35 ns)
- Low forward voltage drop
- High voltage capability (600V)
- High surge current capability
- High reliability
- RoHS compliant
Benefits
- Fast Switching: Hyperfast recovery time reduces switching losses and improves efficiency in high-frequency applications.
- Low Power Loss: Low forward voltage drop minimizes power dissipation, increasing overall system efficiency.
- High Voltage Capability: 600V rating allows for use in high-voltage power electronic circuits.
- Robust Performance: High surge current capability ensures reliable operation under transient conditions.
- Environmentally Friendly: RoHS compliant, reducing environmental impact.
- Reliable Operation: Designed for high reliability in demanding applications.
Additional Details
The RHRG1560 is available in a TO-220AC package. Its hyperfast recovery time and low forward voltage drop make it an excellent choice for high-frequency rectification and other switching applications. The diode is designed to operate at high temperatures. The device’s high surge current capability provides added protection against transient voltage spikes. Its robust design ensures reliable operation in demanding environments. This diode is often used in power factor correction (PFC) circuits, where its fast recovery time helps to improve efficiency. The device is also suitable for use in solar inverters and other renewable energy applications.