EN
  • EN
  • DE

RS1MNL

Part No RS1MNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089012-RS1MNL
Categories OEM Parts(O-R)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RS1MNL CAD Model

Description

The RS1MNL is a surface-mount rectifier diode produced by Fairchild/ON Semiconductor. It is engineered for applications necessitating efficient AC-to-DC conversion. This diode finds common use in power supplies, adapters, and various electronic circuits requiring a dependable and space-saving rectifier.

Applications

  • Power supplies
  • Adapters
  • DC-DC converters
  • Freewheeling diodes in inductive circuits
  • General rectification applications in electronic circuits

Features

  • Surface Mount Package: Facilitates automated assembly and high-density board layouts.
  • High Surge Current Capability: Offers resilience against transient voltage spikes.
  • Low Forward Voltage Drop: Minimizes power dissipation, improving overall efficiency.
  • High Reliability: Ensures consistent performance and extended operational lifespan.
  • RoHS Compliant: Adheres to the Restriction of Hazardous Substances directives, ensuring environmental friendliness.

Benefits

  • Efficient AC-to-DC Conversion: Delivers reliable rectification with minimal energy wastage.
  • Compact Design: Conserves valuable board real estate, enabling the development of smaller and more portable devices.
  • Robust Performance: Tolerates high surge currents, guaranteeing circuit protection and durability.
  • Simplified Integration: Surface mount packaging streamlines the assembly process.
  • Environmentally Sound: Conforms to RoHS standards, reducing environmental footprint.

Additional Details

The RS1MNL is characterized by its repetitive peak reverse voltage (VRRM), which defines its capacity to block reverse voltage without undergoing breakdown. The forward current (IF) rating indicates the maximum current the diode can continuously manage. The maximum surge current rating (IFSM) specifies its ability to withstand non-repetitive high current surges. The operating temperature range dictates the allowable ambient temperature for dependable operation. Detailed specifications are available in the manufacturer's datasheet. The low forward voltage drop contributes to its high efficiency.

You May Also Be Interested in

Pericom
33V Octal trans Latch 3State
Need more? Email Us
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
Ericsson
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $0.3269
Ricoh
Need more? Email Us
Pericom
Lowest to $3.9178
Ricoh
Lowest to $0.5747
Hitachi, Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess