EN
  • EN
  • DE

RUR30100

Part No RUR30100
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 303176-RUR30100
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RUR30100 CAD Model

Description

The RUR30100 is a fast recovery rectifier diode, originally manufactured by Fairchild Semiconductor, and now likely produced by ON Semiconductor after their acquisition. This diode is designed for use in high-speed switching power supplies and other applications requiring efficient and rapid rectification.

Applications:

  • Switching Power Supplies
  • Power Factor Correction (PFC) Circuits
  • Freewheeling Diodes in Inductive Loads
  • High-Frequency Rectification

Features

  • Fast Reverse Recovery Time
  • High Surge Current Capability
  • Low Forward Voltage Drop
  • High-Voltage Rectification

Benefits

  • Reduces switching losses and improves efficiency in high-frequency applications due to fast reverse recovery time.
  • Withstands high surge currents without damage, ensuring reliability in demanding applications.
  • Minimizes power loss and heat generation due to its low forward voltage drop.
  • Suitable for use in high-voltage power supplies and rectification circuits.

Technical Specifications:

  • Type: Fast Recovery Rectifier Diode
  • Maximum Repetitive Peak Reverse Voltage (VRRM): 1000V
  • Maximum Average Forward Rectified Current (IF(AV)): 30A
  • Maximum Surge Current (IFSM): (Consult Datasheet for specific value)
  • Forward Voltage (VF): (Consult Datasheet for VF at specific IF)
  • Reverse Recovery Time (trr): (Consult Datasheet for trr value, typically under 500ns)
  • Package: (Consult Datasheet for package type - often TO-220 or similar)

The RUR30100 fast recovery rectifier diode is designed for applications where efficient and rapid rectification is crucial. Its combination of fast switching speed, high voltage capability, and robust surge current handling makes it a versatile choice for modern power supply and power conditioning designs.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $2.9383
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess