EN
  • EN
  • DE

SE2593A20

Part No SE2593A20
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 318137-SE2593A20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SE2593A20 CAD Model

Description

The Skyworks Solutions Inc. SE2593A20 is a highly integrated front-end module (FEM) designed for 2.4 GHz Wi-Fi applications. This module integrates a power amplifier (PA), low noise amplifier (LNA) with bypass, transmit filter, and antenna switch. It is optimized for high performance and low power consumption, making it suitable for a wide range of wireless devices.

Applications:

  • Wi-Fi routers and access points
  • Wireless repeaters and extenders
  • IoT (Internet of Things) devices
  • Smart home devices
  • Wireless security cameras
  • Wearable devices
  • Wireless audio devices

Features:

  • Integrated PA, LNA, transmit filter, and antenna switch
  • Low noise figure for enhanced receiver sensitivity
  • High gain for extended range
  • Compact form factor for space-constrained applications
  • 2.4 GHz band operation
  • LNA bypass mode for increased robustness in high interference environments

Benefits:

  • Simplified system design and reduced component count
  • Improved Wi-Fi performance and range
  • Lower power consumption for longer battery life in portable devices
  • Smaller footprint for more compact product designs
  • Enhanced reliability and robustness
  • Faster time to market

Additional Details:

The SE2593A20 is designed to operate in the 2.4 GHz ISM band. The integrated transmit filter helps to minimize unwanted emissions, ensuring compliance with regulatory standards. The LNA bypass mode allows the device to maintain optimal performance even in environments with strong interference signals. The module is typically surface mounted, further contributing to its compact size. The PA provides sufficient output power to ensure reliable communication over extended distances, while the LNA's low noise figure improves the receiver's ability to detect weak signals. This FEM is optimized for IEEE 802.11 b/g/n Wi-Fi standards.

By integrating multiple functions into a single module, the SE2593A20 simplifies the design process and reduces the number of external components required. This not only saves space on the circuit board but also reduces the overall cost of the system. The module is designed to be easy to use, with a simple interface that requires minimal external components. The compact size and high level of integration make the SE2593A20 an ideal solution for a wide range of wireless applications, especially battery-powered devices where low power consumption is critical.

You May Also Be Interested in

Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
NJR Corporation/NJRC
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4225 $61.9150
32+ $3.6290 $116.1280
50+ $3.5158 $175.7900
68+ $3.4026 $231.3768
88+ $3.2894 $289.4672
118+ $2.9487 $347.9466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess