EN
  • EN
  • DE

S908EY16ACFJE

Part No S908EY16ACFJE
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Description M68HC08 Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 310845-S908EY16ACFJE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S908EY16ACFJE CAD Model

Description

The S908EY16ACFJE is a microcontroller unit (MCU) from Freescale Semiconductor, now NXP Semiconductors, belonging to the HC08 family. This MCU is designed for embedded control applications where a small footprint and low power consumption are critical.

Applications:

  • Small Appliances: Such as coffee makers, toasters, and other kitchen appliances.
  • Remote Controls: For TVs, DVD players, and other consumer electronics.
  • Security Systems: Including alarm systems and access control devices.
  • Portable Medical Devices: Such as glucose meters and blood pressure monitors.

Features:

  • HC08 CPU Core: Provides efficient processing capabilities for embedded applications.
  • 16KB Flash memory: For program storage and data retention.
  • 512 Bytes RAM: For data manipulation and temporary storage.
  • Analog-to-Digital Converter (ADC): Enables the MCU to interface with analog sensors and convert analog signals to digital data.
  • Serial Communication Interfaces: Including SCI (UART) and SPI for communication with other devices.
  • Timers: For generating PWM signals, measuring time intervals, and triggering events.
  • Input/Output (I/O) Ports: For interfacing with external devices and controlling peripherals.
  • Internal Clock Generator: Reduces external component count and simplifies system design.
  • Low-Voltage Inhibit (LVI): Protects the MCU from low-voltage conditions.

Benefits:

  • Small Form Factor: Suitable for space-constrained applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Cost-Effective: Offers a good balance of features and performance at a competitive price.
  • Versatile: Suitable for a wide range of embedded control applications.
  • Easy to Use: The HC08 architecture is well-documented and supported by development tools.

Additional Details:

The S908EY16ACFJE typically operates with a supply voltage range of 2.7V to 5.5V and can withstand temperatures ranging from -40°C to +85°C. It features various power-saving modes to further reduce power consumption. The internal ADC often provides 8-bit or 10-bit resolution. Development support includes assemblers, compilers, debuggers, and emulators, providing comprehensive tools for software development and debugging.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess