The SSL0402T-100M-S is a high-frequency multilayer ceramic inductor manufactured by Yageo. It is designed for various RF applications, offering stable inductance and high self-resonant frequency in a small form factor.
Applications
- Mobile communication devices (e.g., smartphones, tablets)
- Wireless LAN (WLAN) devices
- Bluetooth modules
- RF transceivers
- GPS devices
- Matching circuits
- Filter circuits
Features
- Small size: 0402 (1.0mm x 0.5mm)
- High self-resonant frequency
- Excellent Q factor
- Tight tolerance
- Multilayer construction for high reliability
- Suitable for reflow soldering
- RoHS compliant
Benefits
- Miniaturization of electronic circuits
- Improved RF performance
- Stable and reliable operation
- Easy to integrate into various applications
- Reduced electromagnetic interference (EMI)
Additional Details
The SSL0402T-100M-S inductor has an inductance value of 10nH with a tolerance of ±20%. Its self-resonant frequency (SRF) is typically in the GHz range, enabling its use in high-frequency circuits. The inductor's small size and high Q factor make it suitable for impedance matching and filtering applications in wireless communication systems. It is constructed using a ceramic material to ensure stable performance over temperature and frequency. This inductor is commonly used in impedance matching networks, RF filters, and oscillator circuits within wireless devices.
The operating temperature range is typically -55°C to +125°C. The rated current and DC resistance (DCR) values are specific to the part, and should be consulted in the datasheet for precise design parameters.