EN
  • EN
  • DE

SCDS73T-150M-S

Part No SCDS73T-150M-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316571-SCDS73T-150M-S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCDS73T-150M-S CAD Model

Description

The SCDS73T-150M-S is a shielded power inductor manufactured by Yageo, designed for efficient power conversion and management in a variety of electronic applications. Its shielded construction effectively minimizes electromagnetic interference (EMI), making it suitable for use in sensitive electronic devices. The inductor's compact size and high performance characteristics provide a versatile solution for modern electronic designs.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • Voltage regulators
  • EMI filtering circuits
  • Power amplification

Features

  • Shielded construction for low EMI radiation
  • Ferrite core material
  • High saturation current
  • Compact size
  • Wide operating temperature range
  • RoHS compliant

Benefits

  • Reduced electromagnetic interference for sensitive equipment
  • Efficient power handling capabilities
  • Space-saving design for compact devices
  • Reliable operation in various conditions
  • Environmentally friendly

Additional Details

The SCDS73T-150M-S inductor features an inductance of 15μH (150M). The 'S' suffix often indicates specific packaging or termination configurations. The saturation current and rated current ratings are crucial for determining the suitability of the inductor for a particular application; these parameters specify the maximum current the inductor can handle without significant performance degradation. The DC resistance (DCR) is kept low to minimize power losses, which contributes to overall efficiency.

The shielded construction is essential for applications where EMI must be minimized to prevent interference with other components. Its compact size makes it well-suited for use in portable and handheld devices. The combination of these factors, along with its compliance with environmental regulations, makes the SCDS73T-150M-S a strong choice for engineers seeking reliable and efficient power conversion solutions.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess