The RURD410S is an ultrafast rectifier diode manufactured by Fairchild/ON Semiconductor. This diode is engineered for applications requiring efficient and rapid switching, making it well-suited for various power electronics circuits. It features a low forward voltage drop and an ultrafast reverse recovery time, which contribute to reduced power losses and improved system performance.
Applications
- Power supplies
- Freewheeling diodes in switching power supplies
- Power inverters
- Motor control circuits
- High-frequency rectification
Features
- Ultrafast recovery time (typically around 17ns)
- Low forward voltage drop (typically around 0.93V at 4A)
- High reverse voltage capability (100V)
- Low leakage current
- High surge current capability (30A)
- Operating junction temperature: -65°C to +175°C
Benefits
- Reduced switching losses in power circuits, leading to higher efficiency.
- Lower operating temperatures due to reduced power dissipation.
- Improved reliability and lifespan of power electronic systems.
- Enhanced performance in high-frequency applications.
- Simplified circuit design due to the diode's fast switching characteristics.
Additional Details
The RURD410S is typically available in a DPAK package, which is designed for surface mounting and efficient heat dissipation. It's crucial to properly manage the heat generated by the diode under high current conditions to ensure optimal performance and prevent thermal runaway. The diode's ultrafast recovery characteristics make it suitable for applications where minimizing reverse recovery current and its associated noise are critical.