The RURD420US9A is an ultrafast rectifier diode manufactured by Fairchild/ON Semiconductor. It is designed for applications requiring efficient and rapid switching, making it well-suited for various power electronics circuits. It offers a low forward voltage drop and a fast reverse recovery time, contributing to reduced power losses and improved overall system performance.
Applications
- Power supplies
- Freewheeling diodes in switching power supplies
- Power inverters
- Motor control circuits
- High-frequency rectification
Features
- Ultrafast recovery time (typically around 25ns)
- Low forward voltage drop (typically around 0.84V at 4A)
- High reverse voltage capability (200V)
- Low leakage current
- High surge current capability (30A)
- Operating junction temperature: -65°C to +175°C
- Automotive Grade
Benefits
- Reduced switching losses in power circuits, leading to higher efficiency.
- Lower operating temperatures due to reduced power dissipation.
- Improved reliability and lifespan of power electronic systems.
- Enhanced performance in high-frequency applications.
- Simplified circuit design due to the diode's fast switching characteristics.
- Suitable for use in automotive applications.
Additional Details
The RURD420US9A is typically available in a DPAK package, designed for surface mounting and efficient heat dissipation. Proper heat sinking is crucial, especially when operating at higher current levels, to ensure optimal performance and prevent thermal runaway. The ultrafast recovery characteristics of the diode make it ideal for applications where minimizing reverse recovery current and its associated noise are essential. The '9A' suffix indicates it is an automotive-grade part.