EN
  • EN
  • DE
Part No S320
Manufacturer Fairchild/ON Semiconductor
Description Rectifier Diode Schottky 200V 3A 30ns 2-Pin SMB T/R / New Products, Tips and Tools for Power and Mobile Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1245369-S320
Manufacturer Homepage www.fairchildsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name S320
Introduction Date January 16, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian S320 CAD Model

Description

The S320 is a silicon rectifier manufactured by Fairchild/ON Semiconductor. It is designed for general-purpose rectification in power supplies and various electronic circuits. This rectifier is commonly used to convert AC voltage to DC voltage, making it a fundamental component in numerous electronic devices.

Applications:

  • Power Supplies
  • Adapters
  • Battery Chargers
  • Voltage Doublers
  • General Rectification

Features:

  • High Surge Current Capability: Withstands transient current surges without damage.
  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • High Reliability: Designed for robust and stable operation.
  • Compact Package: Facilitates easy integration into various circuit designs.
  • Silicon Rectifier: Provides reliable performance and consistent characteristics.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation, enhancing overall system efficiency.
  • Enhanced Reliability: High surge current capability protects against voltage spikes and transient events.
  • Simplified Circuit Design: Easy integration into rectifier circuits.
  • Compact Solutions: Small package enables miniaturization of electronic devices.
  • Cost-Effective: Provides a reliable and affordable solution for general rectification needs.

Technical Specifications:

The S320 typically features a specified forward voltage drop (VF) and a maximum reverse voltage (VR). The surge current rating is a key parameter, indicating the device's ability to withstand transient current spikes. Detailed electrical characteristics, including voltage and current ratings, can be found in the manufacturer's datasheet.

This rectifier is commonly available in through-hole and surface-mount packages, facilitating ease of integration into various circuit designs. Its robust construction and electrical characteristics make it a suitable choice for general-purpose rectification applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3348 $50.2200
365+ $0.2747 $100.2655
565+ $0.2661 $150.3465
780+ $0.2575 $200.8500
1,005+ $0.2489 $250.1445
1,345+ $0.2232 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,105 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess