EN
  • EN
  • DE

SFR1200A

Part No SFR1200A
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 319350-SFR1200A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFR1200A CAD Model

Description

The SFR1200A is a fast recovery rectifier diode manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This diode is designed for high-speed switching applications, offering excellent performance in terms of recovery time and forward voltage drop. It is commonly used in various power electronic circuits where efficient rectification and fast switching are essential.

Applications:

  • Switching Power Supplies: Used for rectification in the output stages of switching power supplies.
  • DC-DC Converters: Employed in DC-DC converters for efficient rectification and voltage conversion.
  • Motor Drives: Used in motor drives to provide fast and efficient rectification of AC voltage for motor control.
  • Uninterruptible Power Supplies (UPS): Utilized in UPS systems for quick and reliable rectification of power during AC power failures.
  • Welding Equipment: Implemented in welding equipment to rectify AC voltage for welding applications.

Features:

  • Fast Recovery Time: Offers a very short reverse recovery time, reducing switching losses and improving efficiency.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall circuit efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage, providing robust performance.
  • High Voltage Blocking Capability: Ensures reliable operation in high-voltage applications.
  • Low Leakage Current: Reduces power losses and improves overall efficiency.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Improved Efficiency: Reduces switching losses and forward voltage drop, leading to higher overall efficiency.
  • Enhanced Reliability: Withstands high surge currents and offers robust performance in harsh environments.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation, improving system thermal performance.
  • Simplified Design: Easy to integrate into various circuit designs.
  • Environmentally Friendly: Complies with environmental regulations.

Specifications:

Typical specifications for the SFR1200A include a maximum repetitive peak reverse voltage (VRRM) of 1200V, an average forward current (IF(AV)) of 12A, and a fast reverse recovery time (trr) typically in the nanosecond range. The forward voltage drop (VF) is typically low, contributing to reduced power dissipation.

The SFR1200A is usually available in a TO-220 package. Proper heat sinking is recommended to ensure reliable operation, especially at higher current levels. It is crucial to adhere to the manufacturer's recommended operating conditions to maintain optimal performance and longevity.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
Samsung
Lowest to $5.8755
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $31.2813
Sunlord
Need more? Email Us
Samsung
Lowest to $1.3642
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess