The SFR9230 is a P-Channel enhancement mode MOSFET manufactured by Fairchild/ON Semiconductor. This MOSFET is designed for high-voltage applications requiring efficient power management and robust performance. It is commonly used in power inverters, high-voltage switching regulators, and motor control circuits.
Applications
- Power inverters
- High-voltage switching regulators
- Motor control circuits
- High-side switching
- Solid-state relays
Features
- P-Channel enhancement mode MOSFET
- High drain-source voltage (VDS) rating
- Low gate charge (Qg)
- Fast switching speed
- High avalanche energy
Benefits
- Improved efficiency in high-voltage applications due to low RDS(on).
- Reduced switching losses because of the low gate charge and fast switching characteristics.
- Enhanced system reliability due to the high avalanche energy capability.
- Simplified design with its standard gate drive requirements.
- Robust performance in demanding high-voltage environments.
Additional Details
The SFR9230 typically features a drain-source voltage (VDS) rating of -200V and a continuous drain current (ID) capability of approximately -2A. The gate-source voltage (VGS) can typically range up to -20V. It is commonly available in a TO-220 package, which provides effective thermal dissipation. The specific RDS(on) value depends on the VGS and temperature, but is generally designed to be low to minimize conduction losses. This MOSFET is typically lead-free and RoHS compliant, meeting modern environmental standards for electronic components.