EN
  • EN
  • DE

2SC5042FTU

Part No 2SC5042FTU
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037200-2SC5042FTU
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC5042FTU CAD Model

Description

The 2SC5042FTU is a silicon NPN epitaxial planar transistor manufactured by ON Semiconductor (formerly Fairchild Semiconductor). It is designed for use in high-frequency amplifier applications, particularly in UHF and VHF bands. This transistor is known for its low noise figure and high gain characteristics, making it suitable for sensitive receiver front-end amplifiers and other high-performance RF circuits.

Applications

  • UHF Amplifiers: Used in ultra-high frequency amplifiers for signal boosting.
  • VHF Amplifiers: Employed in very high frequency amplifiers for radio communication.
  • Low Noise Amplifiers (LNA): Ideal for use in LNA circuits to amplify weak signals with minimal added noise.
  • Oscillators: Can be used in oscillator circuits for signal generation.
  • Mixers: Suitable for use in mixer circuits for frequency conversion.
  • RF Front-End Amplifiers: Used as a first-stage amplifier in radio frequency receivers to improve sensitivity.

Features

  • NPN Epitaxial Planar Transistor: Silicon NPN transistor with an epitaxial planar structure for high performance.
  • High Transition Frequency (fT): High fT value allows for operation at high frequencies.
  • Low Noise Figure: Minimizes added noise in amplifier applications.
  • High Gain: Provides significant signal amplification.
  • Small Signal Amplifier: Designed for amplifying small signals with precision.
  • Surface Mount Package: Available in a surface mount package for automated assembly.
  • Pb-Free Lead Finish: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Enhanced Signal Sensitivity: Low noise figure improves receiver sensitivity, allowing for the detection of weaker signals.
  • Improved Signal Quality: High gain ensures strong signal amplification with minimal distortion.
  • High-Frequency Performance: Suitable for use in high-frequency applications, such as UHF and VHF circuits.
  • Compact Design: Small surface mount package allows for integration into compact devices.
  • Reliable Operation: High-quality manufacturing ensures stable and reliable performance.
  • Easy Assembly: Surface mount package simplifies assembly and reduces manufacturing costs.

Additional Details

The 2SC5042FTU typically operates with a collector-emitter voltage (VCEO) and collector current (IC) within specified ranges. Its transition frequency (fT) is a key parameter indicating its high-frequency capability. The low noise figure is crucial for sensitive receiver applications. The transistor's small signal characteristics are optimized for linear amplification. ON Semiconductor provides detailed datasheets with comprehensive electrical characteristics and performance curves to aid in circuit design. The device is designed to be compatible with standard surface mount assembly processes.

You May Also Be Interested in

Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037
STMicroelectronics
Need more? Email Us
Bi technologies
Lowest to $1.2869
Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us
TE Connectivity
CONN HEADER VERT 18POS 2.54MM / Connector Header Through Hole 18 position 0.100" (2.54mm)
Lowest to $4.0625
Vishay
8EWF Series 1200 V 270 ns Surface Mountable Fast Soft Recovery Diode - DPAK
Lowest to $0.9921
Vishay
600V 8A Hyperfast TO-220 Fullpack
Lowest to $0.9794
Souriau-Sunbank by Eaton
CONNECTOR / Position Circular Connector
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess