EN
  • EN
  • DE

SG6858TZ1

Part No SG6858TZ1
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092604-SG6858TZ1
Categories OEM Parts( S )
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG6858TZ1 CAD Model

Description

The SG6858TZ1 is a highly integrated PWM controller designed by Fairchild/ON Semiconductor for offline flyback converter applications. This device incorporates a current mode PWM controller and various protection features, providing a cost-effective and reliable solution for power supply designs. It is specifically tailored for applications requiring low standby power and high efficiency.

Applications

  • AC/DC Adapters for Consumer Electronics
  • Battery Chargers for Mobile Devices
  • Standby Power Supplies
  • Auxiliary Power Supplies in Industrial Equipment
  • LED Lighting Power Supplies

Features

  • Current Mode PWM Control: Provides excellent line and load regulation.
  • Low Startup Current: Minimizes power consumption during startup.
  • Frequency Jittering: Improves EMI performance by spreading the switching frequency.
  • Over-Temperature Protection (OTP): Protects the device from overheating.
  • Over-Voltage Protection (OVP): Prevents damage from excessive output voltage.
  • Over-Current Protection (OCP): Limits the output current to protect the device and load.
  • Under-Voltage Lockout (UVLO): Ensures proper operation during startup and prevents erratic behavior.
  • Open-Loop Protection (OLP): Protects the power supply from damage in case of feedback loop failure.
  • Soft-Start Function: Reduces stress on components during startup.
  • Cycle-by-Cycle Current Limiting: Provides immediate protection against over-current conditions.

Benefits

  • High Efficiency: Optimized for minimal power losses in flyback converter applications.
  • Compact Design: Reduces board space requirements due to integration.
  • Enhanced Reliability: Comprehensive protection features ensure robust operation.
  • Simplified Design: Requires fewer external components, simplifying the design process.
  • Improved EMI Performance: Frequency jittering minimizes electromagnetic interference.
  • Cost-Effective Solution: Integrated features lower the overall system cost.
  • Low Standby Power Consumption: Meets energy efficiency standards for standby power.

Additional Details

The SG6858TZ1 operates with a fixed switching frequency, which is optimized for efficiency and EMI. It typically comes in an SOP package. Specific details regarding voltage ranges, current limits, and switching frequencies are available in the device datasheet from ON Semiconductor. It is designed to meet regulatory standards for safety and energy efficiency in power supply applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Texas Instruments
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess