EN
  • EN
  • DE

SGH40N60UFDG40N60UFD

Part No SGH40N60UFDG40N60UFD
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092647-SGH40N60UFDG40N60UFD
Categories OEM Parts( S )
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGH40N60UFDG40N60UFD CAD Model

Description

The SGH40N60UFD is a 600V, 40A insulated gate bipolar transistor (IGBT) from Fairchild/ON Semiconductor. It's designed for high-speed switching applications offering a good balance between conduction and switching losses. It incorporates a freewheeling diode, which enhances its performance in inductive load switching scenarios.

Applications:

  • Uninterruptible Power Supplies (UPS): Used in the inverter stage to convert DC power to AC power.
  • Power Factor Correction (PFC): Employed in the active PFC circuit to improve power efficiency and reduce harmonic distortion.
  • Welding Machines: Utilized in the inverter to generate high-frequency AC power for welding.
  • Induction Heating: Used in the resonant inverter to generate high-frequency AC power for heating.
  • Solar Inverters: Employed in the DC-DC or DC-AC conversion stages to maximize power extraction from solar panels.

Features:

  • High-Speed Switching: Optimized for fast switching frequencies, reducing switching losses.
  • Low VCE(sat): Low collector-emitter saturation voltage reduces conduction losses.
  • Integrated Freewheeling Diode: Provides a fast and efficient reverse recovery, simplifying circuit design.
  • Short Circuit Capability: Withstands short-circuit conditions for a specified duration, enhancing system reliability.
  • Trench IGBT Technology: Offers improved performance compared to planar IGBTs, including lower on-state voltage and faster switching.

Benefits:

  • Increased Efficiency: Lower switching and conduction losses lead to higher overall system efficiency.
  • Reduced Heat Dissipation: Lower losses result in less heat generation, simplifying thermal management.
  • Improved Reliability: Short-circuit capability and robust design enhance system reliability and longevity.
  • Simplified Circuit Design: Integrated freewheeling diode reduces component count and simplifies layout.
  • Higher Power Density: Allows for smaller and more compact power conversion systems.

Technical Specifications:

The SGH40N60UFD has a collector-emitter voltage (VCE) rating of 600V and a continuous collector current (IC) rating of 40A. The gate-emitter voltage (VGE) is typically +/- 20V. The turn-on and turn-off times are typically in the nanosecond range, depending on the operating conditions. The device is typically packaged in a TO-247 package. It's crucial to consult the datasheet for detailed specifications including thermal resistance, switching characteristics at various gate resistor values, and safe operating area (SOA) to ensure proper and safe operation.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Vishay
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess