EN
  • EN
  • DE

SGW5N60RUFTM

Part No SGW5N60RUFTM
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts ( S )
Description Not available to order 600V/5A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003313-SGW5N60RUFTM
Categories OEM Parts( S )
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGW5N60RUFTM CAD Model

Description

The SGW5N60RUFTM is a 600V, 5A, Ultra Fast Recovery Diode Field Stop Trench IGBT (Insulated Gate Bipolar Transistor) from ON Semiconductor (formerly Fairchild Semiconductor). It is designed for high-efficiency, high-speed switching applications, offering a combination of low conduction losses and fast switching performance.

Applications:

  • Uninterruptible Power Supplies (UPS): Used in UPS systems for efficient power conversion and switching.
  • Induction Heating: Employed in induction heating equipment for fast and efficient energy transfer.
  • Welding Machines: Utilized in welding machines to control the welding current and voltage precisely.
  • Power Factor Correction (PFC): Found in PFC circuits to improve the power factor of electronic devices.
  • Solar Inverters: Used in solar inverters to convert DC power from solar panels to AC power for grid connection.
  • Motor Drives: Suitable for various motor drive applications requiring efficient and precise control.

Features:

  • High-Speed Switching: Offers fast switching characteristics, reducing switching losses and improving efficiency.
  • Low VCE(sat): Provides low collector-emitter saturation voltage, minimizing conduction losses.
  • Trench IGBT Technology: Utilizes trench IGBT technology for improved performance and efficiency.
  • Ultra Fast Recovery Diode: Integrated with an ultra-fast recovery diode for enhanced performance in hard-switching applications.
  • High Input Impedance: Simplifies drive circuitry.
  • Positive Temperature Coefficient: Easy to parallel due to the positive temperature coefficient.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • High Efficiency: Reduces power losses and improves overall system efficiency.
  • Faster Switching: Enables higher frequency operation, leading to smaller and lighter designs.
  • Improved Reliability: Robust design ensures reliable performance in demanding applications.
  • Simplified Design: High input impedance simplifies the drive circuitry design.

Technical Specifications: The SGW5N60RUFTM has a collector-emitter voltage (VCE) rating of 600V and a continuous collector current (IC) rating of 5A. The gate-emitter voltage (VGE) is typically ±20V. The device features an ultra-fast recovery diode with a low reverse recovery charge (Qrr). The operating temperature range is typically -55°C to +150°C. Consult the ON Semiconductor datasheet for detailed electrical characteristics, switching waveforms, and application guidelines.

You May Also Be Interested in

Shikues
Lowest to $0.0428
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Vishay
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess