The SM74LS32N is a Quad 2-Input OR Gate from the 74LS series of logic gates. It is manufactured by Fairchild Semiconductor, which is now part of ON Semiconductor. This integrated circuit (IC) contains four independent 2-input OR gates within a single package. The 'LS' designation indicates that it is a Low-power Schottky TTL (Transistor-Transistor Logic) device, offering a good balance of speed and power consumption. The 'N' suffix typically indicates that it is packaged in a through-hole DIP (Dual In-line Package).
Applications:
- Digital logic circuits
- Control systems
- Data processing
- Signal routing
- Boolean algebra implementations
Features:
- Quad 2-Input OR Gate
- Low-power Schottky TTL (LS) technology
- Typical propagation delay of around 10ns
- Supply voltage of 5V
- DIP (Dual In-line Package)
Benefits:
- Provides the basic OR logic function for digital circuits
- Reduces component count by integrating four OR gates into one IC
- Low power consumption compared to standard TTL devices
- Easy to interface with other TTL and CMOS logic circuits
- Cost-effective solution for implementing OR logic
Additional Details:
The SM74LS32N requires a 5V power supply for operation. The output of each OR gate will be HIGH (logic 1) if either or both of its inputs are HIGH. The pinout of the DIP package is standard for quad 2-input OR gates. Input and output voltage levels are compatible with standard TTL logic levels. It is essential to consult the datasheet from ON Semiconductor (formerly Fairchild) for detailed specifications, including voltage and current ratings, propagation delays, and noise margins. This IC is widely used in hobbyist electronics projects, educational kits, and industrial control systems where a basic OR logic function is required.