The SMG5D60D is a Schottky Barrier Rectifier manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This rectifier is designed for high-frequency switching applications where low forward voltage drop and fast switching speeds are crucial. It's commonly used in power supplies, DC-DC converters, and other applications requiring efficient rectification.
Applications
- Switching Power Supplies
- DC-DC Converters
- Freewheeling Diodes
- Polarity Protection
- High-Frequency Rectification
Features
- Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
- Fast Switching Speed: Reduces switching losses in high-frequency applications.
- High Surge Current Capability: Withstands transient current surges.
- High Junction Temperature: Allows for operation in high-temperature environments.
- RoHS Compliant: Environmentally friendly, lead-free construction.
Benefits
- Increased Efficiency: Reduces power consumption and heat generation.
- Improved System Reliability: Withstands voltage transients and surges.
- Smaller Footprint: Enables compact designs.
- Reduced EMI: Minimizes electromagnetic interference.
- Simplified Thermal Management: Lower power dissipation reduces the need for extensive cooling.
The SMG5D60D typically features a repetitive peak reverse voltage (VRRM) of 60V and an average forward current (IF(AV)) of 5A. Its low forward voltage drop (VF) characteristic reduces power loss during conduction, enhancing overall efficiency. The fast reverse recovery time (trr) is crucial for minimizing switching losses at high frequencies. The package is commonly a surface-mount type, such as a SMB (DO-214AA) or similar, allowing for efficient heat dissipation. The maximum operating junction temperature (TJ) is usually around 150°C. These Schottky rectifiers are constructed using a metal-semiconductor junction that provides a lower forward voltage drop compared to conventional PN junction diodes. The device is designed to provide reliable performance in demanding applications. Consult the official ON Semiconductor datasheet for precise specifications, including detailed electrical characteristics, thermal resistance, and package dimensions.