The SS8550D is a silicon PNP epitaxial planar transistor designed for use in switching and amplifier applications. Commonly manufactured by Fairchild/ON Semiconductor, this transistor is widely used in various electronic circuits due to its good current gain and low saturation voltage.
Applications
- Switching Circuits
- Amplifier Circuits
- Driver Circuits
- Audio Amplifiers
- General Purpose Amplification
Features
- PNP Transistor
- Collector-Emitter Voltage (VCEO): -25V
- Collector Current (IC): -1.5A
- High Current Gain (hFE)
- Low Saturation Voltage
Benefits
- Efficient Switching: Low saturation voltage ensures minimal power loss.
- High Amplification: Provides good current gain for amplifier applications.
- Versatile Application: Suitable for both switching and amplification purposes.
- Easy to Use: Commonly available and easy to integrate into circuits.
Technical Specifications
The SS8550D is a silicon PNP transistor with a collector-emitter voltage (VCEO) of -25V and a collector current (IC) of -1.5A. It typically comes in a TO-92 package. The DC current gain (hFE) varies depending on the specific grade, but generally, it offers a high current gain for efficient amplification.