EN
  • EN
  • DE

SSM1N45B

Part No SSM1N45B
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 450V N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1259402-SSM1N45B
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM1N45B CAD Model

Description

The SSM1N45B is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Fairchild/ON Semiconductor. It is designed for low-voltage, low on-resistance switching applications.

Applications:

  • Load Switching: Controlling the power supply to various loads in portable devices.
  • DC-DC Converters: Used as a switching element in DC-DC converters for voltage regulation.
  • Power Management: Managing power distribution and control in battery-powered devices.
  • Portable Electronics: Applications in smartphones, tablets, and other portable devices.
  • Logic Level Shifting: Interfacing between different voltage levels in digital circuits.

Features:

  • N-Channel MOSFET: Enhancement mode N-Channel MOSFET.
  • Low On-Resistance (RDS(on)): Low RDS(on) for efficient switching and reduced power loss.
  • Low Gate Threshold Voltage (VGS(th)): Low VGS(th) for logic-level drive capability.
  • Small Signal Switching: Designed for small signal switching applications.
  • Surface Mount Package: Available in a small surface mount package for high density applications.
  • Fast Switching Speed: Fast switching speed for efficient operation in switching circuits.

Benefits:

  • Energy Efficiency: Low on-resistance minimizes power loss, improving energy efficiency.
  • Logic Level Compatibility: Low gate threshold voltage allows direct driving from logic circuits.
  • Compact Size: Small package size enables high-density circuit designs.
  • Fast Switching: Fast switching speed reduces switching losses and improves overall performance.
  • Reliable Performance: Designed for reliable operation in various applications.

Additional Details:

The SSM1N45B's datasheet provides specific details regarding drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and power dissipation. Proper thermal management is important for ensuring reliable operation. Consider the gate charge (Qg) when designing gate drive circuitry. The device is typically available in a SOT-23 or similar small surface-mount package.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess