EN
  • EN
  • DE

SSP4N60B

Part No SSP4N60B
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Description 600V N-Channel MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 341647-SSP4N60B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSP4N60B CAD Model

Description

The SSP4N60B is a 600V N-Channel MOSFET manufactured by Fairchild/ON Semiconductor. It is specifically designed for high-voltage, high-speed switching applications. This MOSFET delivers solid performance and reliability, making it a suitable choice for diverse power electronics applications.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Electronic Lighting Ballasts
  • DC-DC Converters
  • AC-DC Adapters

Features

  • High voltage capability: 600V drain-source breakdown voltage
  • Low on-state resistance (Rds(on)): Minimizes conduction losses
  • Fast switching speed: Reduces switching losses
  • High ruggedness: Enhanced reliability under harsh conditions
  • Avalanche rated: Withstands voltage spikes and transients
  • TO-220 package: Standard package for easy mounting and thermal management

Benefits

  • Improved efficiency: Low Rds(on) and fast switching minimize power losses.
  • Enhanced reliability: Avalanche rating protects against voltage transients.
  • Simplified design: Easy to integrate into various power electronic circuits.
  • Reduced heat dissipation: Lower power losses contribute to cooler operation.
  • Cost-effective solution: Offers a good balance of performance and price.

Technical Specifications

The SSP4N60B has a drain-source voltage (Vds) of 600V, a gate-source voltage (Vgs) of ±30V, and a continuous drain current (Id) of 4A at 25°C. Its typical on-resistance (Rds(on)) is 2.5 Ohms at Vgs = 10V. The total gate charge (Qg) is around 13 nC. It comes in a TO-220 package.

This MOSFET is designed for operation across a broad temperature range, with a maximum junction temperature of 150°C. Its switching characteristics allow for efficient performance in high-frequency power conversion systems. The avalanche energy rating ensures that the device can handle voltage transients without damage, contributing to overall system robustness.

The SSP4N60B from Fairchild/ON Semiconductor is a robust and efficient MOSFET suited for numerous power electronic applications. It provides a good combination of high voltage, low on-resistance, and fast switching capabilities, making it a dependable component in modern power conversion designs.

You May Also Be Interested in

M/A-Com Technology Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
Sunlord
Need more? Email Us
Samsung
Lowest to $11.2613
Samsung
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Lowest to $5.8755
Broadcom Limited
Lowest to $31.2813

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2282 $58.1076
44+ $2.6496 $116.5824
68+ $2.5664 $174.5152
94+ $2.4833 $233.4302
121+ $2.4012 $290.5452
161+ $2.1529 $346.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess