The TDC1058N6C is a high-speed, 8-bit analog-to-digital converter (ADC) manufactured by ON Semiconductor (formerly Fairchild Semiconductor). This ADC is designed for applications requiring high-speed data acquisition and signal processing. It offers excellent linearity and low power consumption, making it suitable for a wide range of industrial and instrumentation applications.
Applications:
- High-speed data acquisition systems
- Digital oscilloscopes
- Spectrum analyzers
- Medical imaging equipment
- Radar and sonar systems
- Video processing
Features:
- 8-bit resolution
- High sampling rate (up to 30 MSPS)
- Low power consumption
- Excellent linearity
- Single +5V power supply
- TTL compatible inputs and outputs
- Internal sample-and-hold circuit
- Small outline package
Benefits:
- Enables high-speed data acquisition for real-time signal processing.
- Provides accurate conversion of analog signals to digital data.
- Reduces power consumption in portable and battery-powered applications.
- Simplifies system design with integrated features like sample-and-hold.
- Offers a cost-effective solution for high-performance ADC applications.
- Small footprint allows for integration into compact systems.
Additional Details:
The TDC1058N6C operates from a single +5V power supply and features TTL compatible inputs and outputs. The internal sample-and-hold circuit ensures accurate conversion of fast-changing analog signals. The ADC's high sampling rate and excellent linearity make it ideal for applications requiring precise measurement and analysis of analog signals. The device is typically available in a small outline package, facilitating easy integration into various circuit board designs.
Further specifications include an analog input voltage range of 0V to +5V, a typical power dissipation of 150mW, and a differential non-linearity of ±0.5 LSB. Its operating temperature range is typically 0°C to +70°C.