EN
  • EN
  • DE

TIP142F

Part No TIP142F
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors (BJT) - Single
Description Monolithic Construction With Built In Base- Emitter Shunt Resistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1267414-TIP142F
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIP142F CAD Model

Description

The TIP142F is a Darlington power transistor manufactured by Fairchild/ON Semiconductor. It is designed for high-power switching and amplifier applications. This NPN transistor offers a high DC current gain, making it suitable for applications where a small base current can control a large load current. The TIP142F is known for its robust construction and high voltage and current handling capabilities, making it a reliable component for various electronic systems.

Applications

  • Motor Control: The TIP142F is used to control the speed and direction of DC motors.
  • Power Amplifiers: It is employed in audio amplifiers and other power amplifier circuits.
  • Switching Regulators: The transistor is utilized in switching regulators for efficient power conversion.
  • Inverters: The TIP142F is used in inverters to convert DC voltage to AC voltage.
  • Lighting Control: It is implemented in lighting control systems for dimming and switching lights.

Features

  • High DC Current Gain: Offers a high DC current gain (hFE), allowing for efficient amplification.
  • High Collector Current: Can handle high collector currents, suitable for driving large loads.
  • High Voltage Rating: Designed with a high collector-emitter voltage rating.
  • Low Saturation Voltage: Exhibits low saturation voltage, reducing power dissipation.
  • Robust Construction: Built with a rugged design for reliable performance in demanding environments.

Benefits

  • Efficient Power Control: Enables efficient control of power in various applications.
  • High Amplification: Provides substantial amplification for signal processing.
  • Reliable Switching: Offers reliable switching performance for power control.
  • Reduced Power Dissipation: Minimizes power dissipation, improving energy efficiency.
  • Versatile Use: Suitable for a wide range of applications due to its high performance and robust design.

Additional Details

The TIP142F typically comes in a TO-220 package, which provides good thermal conductivity and allows for effective heat dissipation. When using the TIP142F, it is important to consider the thermal management of the device, as it can generate significant heat when operating at high power levels. Proper heat sinking is essential to ensure the transistor operates within its safe operating area (SOA). The device’s performance characteristics, such as current gain, saturation voltage, and switching speeds, are detailed in the manufacturer’s datasheet. These parameters are critical for designing and optimizing circuits using the TIP142F.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8339 $58.3730
170+ $0.6849 $116.4330
265+ $0.6630 $175.6950
360+ $0.6422 $231.1920
470+ $0.6202 $291.4940
625+ $0.5567 $347.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess