TMC2272AKEC2

Quick Quote
Part No TMC2272AKEC2
Manufacturer Fairchild/ON Semiconductor
Catalog Linear - Video Processing
Description Video Converter IC 120-MQFP (28x28) Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Packaging Bulk
Function Converter
Applications Professional Video
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 120-BQFP
Supplier Device Package 120-MQFP (28x28)
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1481637-TMC2272AKEC2
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

NXP
IC VGA/VIDEO INTERFACE 16SSOP
Need more? Email Us
Intersil
SYNC SEPARATOR IC, PDSO8 / Video Separator IC NTSC, PAL, SECAM 8-SOIC Package
Lowest to $1.9410
Fairchild/ON Semiconductor
IC VIDEO DRIVER 3CH 6DB 14-TSSOP
Lowest to $0.2830
Maxim Integrated
IC CONDITIONER VIDEO 8-SOIC
Lowest to $19.8611
Analog Devices Inc.
IC VIDEO DECODER 32LFCSP / Video Decoder IC I2C, Serial ITU-R BT.656, NTSC, PAL, SECAM 32-LFCSP (5x5) Package
Lowest to $4.2710
Maxim Integrated
IC CONDITIONER VIDEO 8-SOIC
Need more? Email Us
Intersil
IC TRPL VIDEO DIGITIZER 128-MQFP
Need more? Email Us
Intersil
IC TRPL VIDEO DIGITIZER 128-MQFP / AFE Video 3 ADC 8bit 3.3V 128-Pin MQFP EP Tray
Lowest to $9.4210
Maxim Integrated
Need more? Email Us

Top Sellers

NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0753
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.5972
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.5208
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3875
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.2152
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.6909
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4413
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2152
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.6609
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4090
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.9375
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention