EN
  • EN
  • DE

SY88713VKC TR

Part No SY88713VKC TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP  /  Limiting Postamplifier IC Optical Networks 10-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88713
Other Names SY88713VKC TR,SY88713VKCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260392-SY88713VKC TR
Ultra Librarian 3D Model Ultra Librarian SY88713VKC TR CAD Model

Description

The SY88713VKC TR, crafted by the renowned Microchip Technology, is a state-of-the-art optical receiver with an integrated transimpedance amplifier (TIA). This advanced component is designed to offer high performance for fiber optic communication systems, making it an essential building block for modern telecommunication infrastructure.

Key Features:

  • High Sensitivity: The SY88713VKC TR boasts a highly sensitive TIA, enabling it to detect low-level optical signals with excellent precision. This feature is crucial for maintaining signal integrity over long distances.
  • High-Speed Performance: With the capability to support data rates up to multi-gigabit per second, this optical receiver is well-suited for high-speed communication networks such as those required for data centers and broadband access.
  • Low Power Consumption: Designed with efficiency in mind, the SY88713VKC TR operates with minimal power usage, reducing the overall energy footprint of the communication system.
  • Automatic Gain Control: The receiver includes an automatic gain control (AGC) feature that adjusts the amplification level based on the incoming signal strength, ensuring optimal performance under varying conditions.
  • Enhanced Signal Integrity: The integrated TIA and AGC work together to enhance signal integrity, which is vital for maintaining the quality of data transmission over fiber optic links.

Applications:

The SY88713VKC TR is versatile and can be used in a variety of applications, including:

  • Fiber-to-the-Home (FTTH) systems
  • Long-haul and metropolitan area networks (MANs)
  • High-speed local area networks (LANs)
  • Data center interconnects
  • Telecommunication switching systems

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability, and the SY88713VKC TR is no exception. It is manufactured to the highest standards, ensuring it meets the rigorous demands of today's communication networks. Customers can trust this product to provide consistent performance and longevity, making it a smart investment for any fiber optic communication system.

You May Also Be Interested in

MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess