EN
  • EN
  • DE

NB4N527SMNG

Part No NB4N527SMNG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC DRVR/RCVR/BUFF/XLATOR 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr ON Semiconductor
Package Tube
Product Status Active
Logic Type Receiver, Driver, Buffer, Translator
Supply Voltage 3V ~ 3.6V
Number of Bits 2
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number NB4N527
Standard Package 123 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646746-NB4N527SMNG
Ultra Librarian 3D Model Ultra Librarian NB4N527SMNG CAD Model

Description

ON Semiconductor NB4N527SMNG - High-Performance Clock Buffer

The ON Semiconductor NB4N527SMNG is a versatile and high-performance clock buffer designed to meet the demanding requirements of today's high-speed digital systems. This advanced clock distribution device is capable of distributing one of two differential input clocks to ten differential LVPECL outputs with minimal skew and jitter.

Key Features:

  • Multiple Outputs: The device features ten differential LVPECL clock outputs, providing ample connectivity for complex systems.
  • Low Skew: Integrated skew management ensures that clock signals are distributed with minimal timing discrepancies between outputs, which is crucial for maintaining data integrity in high-speed applications.
  • Input Clock Selection: NB4N527SMNG supports the selection of one of two differential clock inputs via a dedicated select pin, offering flexibility in clock management.
  • High Performance: With a max output frequency of 3 GHz, this clock buffer is designed for high-performance applications, including networking, telecommunications, and computing.
  • Reduced Jitter: The device is engineered to deliver clock signals with low additive phase jitter, which is vital for maintaining signal quality in high-speed data transfers.

Applications:

The NB4N527SMNG is ideal for a variety of applications that require precise clock distribution, such as:

  • High-speed servers
  • Data storage systems
  • Networking equipment
  • Telecommunications infrastructure
  • Test and measurement equipment

Technical Specifications:

Parameter Value Supply Voltage (V<sub>CC) 2.375V to 3.465V Operating Temperature Range -40°C to +85°C Package 32-QFN (5x5mm)

Overall, the NB4N527SMNG from ON Semiconductor is a robust solution for systems that demand reliable and precise clock distribution. Its combination of performance, flexibility, and low-jitter operation makes it a valuable component in a wide range of high-speed digital applications.

You May Also Be Interested in

Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4972 $73.4916
5+ $20.1003 $100.5015
8+ $19.4722 $155.7776
11+ $18.8440 $207.2840
14+ $18.2159 $255.0226
19+ $16.3315 $310.2985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess