EN
  • EN
  • DE

SY88993VKG-TR

Part No SY88993VKG-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP  /  Limiting Postamplifier IC Ethernet 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Type Limiting Postamplifier
Applications Ethernet
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88993
Other Names SY88993VKG TR,SY88993VKG TR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260399-SY88993VKG-TR
Ultra Librarian 3D Model Ultra Librarian SY88993VKG-TR CAD Model

Description

Microchip Technology SY88993VKG-TR Product Overview

The SY88993VKG-TR from Microchip Technology is a high-performance, low-power consumption, single 3.3V supply, 2.5 Gbps CML Limiting Post Amplifier designed to amplify small signals to a digital level. This device is particularly suitable for fiber optic applications, including gigabit Ethernet, Fiber Channel, and SONET/SDH networks, where signal integrity and consistent performance are paramount.

Key Features

  • High-Speed Performance: With support for data rates up to 2.5 Gbps, the SY88993VKG-TR is an ideal choice for high-speed communication applications.
  • Chatter-Free Loss of Signal (LOS) Output: The integrated Loss of Signal feature provides a stable high or low output without chatter, ensuring reliable operation.
  • Adjustable Output Amplitude: The output amplitude can be adjusted via external resistors, allowing for flexibility in different design configurations.
  • Single 3.3V Power Supply: The device operates on a single 3.3V power supply, simplifying power management in system designs.
  • Wide Bandwidth: It offers a wide bandwidth to accommodate various frequencies and maintain signal integrity across different mediums.
  • Temperature Range: The SY88993VKG-TR operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: It comes in a compact 10-pin MSOP (Mini Small Outline Package) with a lead-free finish, aligning with modern environmental standards.

Applications

The SY88993VKG-TR is versatile and can be used in a variety of applications, including:

  • Gigabit Ethernet Transceivers
  • Fiber Channel Transceivers
  • SONET/SDH Equipment
  • High-Speed Data Acquisition Systems
  • Optical Network Switches and Routers

With its robust design and comprehensive features, the SY88993VKG-TR from Microchip Technology is a reliable and efficient solution for enhancing signal transmission in optical networks and high-speed digital systems.

You May Also Be Interested in

MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess