EN
  • EN
  • DE

SY100ELT24ZC TR

Part No SY100ELT24ZC TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC  /  Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100ELT
Package Tape & Reel (TR)
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal TTL
Output Signal ECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100ELT24
Other Names SY100ELT24ZC TR,SY100ELT24ZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256183-SY100ELT24ZC TR
Ultra Librarian 3D Model Ultra Librarian SY100ELT24ZC TR CAD Model

Description

Microchip Technology's SY100ELT24ZC TR: A High-Performance Translator

The SY100ELT24ZC TR from Microchip Technology is a cutting-edge signal translator designed to bridge the gap between different logic families. This device is part of the SY100ELT series, which is renowned for its high-speed and low-power consumption, making it an ideal choice for a variety of applications that require fast and efficient logic translation.

Key Features

  • Versatility: The SY100ELT24ZC TR is capable of translating signals between PECL (Positive Emitter-Coupled Logic) and TTL (Transistor-Transistor Logic) levels, offering flexibility in interfacing between these two widely used logic families.
  • High-Speed Operation: With a typical propagation delay of only 4.5ns, this translator ensures rapid signal processing, which is crucial for high-speed digital systems.
  • Temperature Range: It operates over an extended temperature range, making it suitable for industrial applications where reliability under varying environmental conditions is a must.
  • Power Supply: The device can be powered by a 5V supply voltage, which is compatible with standard TTL power levels, simplifying power management in mixed-voltage systems.

Applications

The SY100ELT24ZC TR is widely used in digital communication systems, data processing units, and any other application that necessitates the translation of high-speed signals between PECL and TTL logic levels. Its robust design ensures that it can be deployed in harsh industrial environments without compromising performance.

Package and Quality

Available in an SOP (Small Outline Package), the SY100ELT24ZC TR is designed for surface-mount technology (SMT), allowing for a compact footprint on printed circuit boards (PCBs). The device also comes in a tape and reel format, denoted by the "TR" suffix, which is ideal for automated manufacturing processes. Microchip Technology ensures that this translator meets stringent quality standards, providing reliability and consistency for your electronic designs.

Whether you are designing a sophisticated digital system or upgrading existing equipment, the SY100ELT24ZC TR from Microchip Technology offers a high-performance solution for your logic translation needs.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1508 $58.1112
34+ $3.4058 $115.7972
53+ $3.2994 $174.8682
73+ $3.1929 $233.0817
94+ $3.0865 $290.1310
126+ $2.7671 $348.6546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess