The UA1488PC is a quad line driver designed by Fairchild/ON Semiconductor. It's primarily used to convert TTL or CMOS logic levels to RS-232 signal levels, facilitating data transmission between digital systems and RS-232 compatible devices like computers, modems, and printers.
Applications:
- RS-232 Serial Communication
- Computer Interfaces
- Modem Interfaces
- Printer Interfaces
- Data Acquisition Systems
- Industrial Control Systems
Features:
- Quad Line Driver
- TTL/CMOS Compatible Inputs
- Meets EIA-232-E Standards
- Current Limiting
- Power-Off Source Impedance
Benefits:
- Facilitates reliable RS-232 communication
- Compatible with various digital logic families
- Ensures compliance with industry standards
- Protects the driver from overcurrent conditions
- Prevents data corruption when the device is powered off
- Simplified interface between digital circuits and RS-232 devices
Technical Specifications:
The UA1488PC typically operates from a +5V power supply. It accepts TTL or CMOS logic levels at its inputs and generates the necessary voltage levels (+/-12V) required for RS-232 communication. The device incorporates internal current limiting to protect against short circuits and overloads. The output voltage swing typically meets or exceeds the EIA-232-E standard. The device is available in a DIP (Dual Inline Package), making it easy to prototype and integrate into existing systems.
The quad driver configuration allows the UA1488PC to handle multiple data lines simultaneously, making it suitable for parallel data transmission or control signal applications. The power-off source impedance feature ensures that the output is in a high-impedance state when the device is powered off, preventing data corruption or conflicts on the RS-232 bus. This line driver is commonly paired with a UA1489 line receiver to provide a complete RS-232 interface solution.