EN
  • EN
  • DE

UA9640DC

Part No UA9640DC
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 385130-UA9640DC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA9640DC CAD Model

Description

The UA9640DC is a dual high-speed differential comparator manufactured by ON Semiconductor (formerly Fairchild). It is designed for applications that require precise and rapid comparison of two voltage levels, outputting a digital signal indicating which voltage is higher. The 'DC' suffix typically refers to the package type, likely a ceramic DIP, indicating robust construction and suitability for a range of operating temperatures.

Applications

  • High-speed analog-to-digital converters (ADCs)
  • Zero-crossing detectors
  • Threshold detectors
  • Line receivers in high-speed data transmission
  • Window comparators
  • Level translators

Features

  • High-Speed Operation: Fast response time for quick voltage comparisons.
  • Low Input Offset Voltage: Minimizes errors and increases accuracy in voltage detection.
  • High Gain: Ensures a clean and decisive output transition.
  • TTL Compatible Output: Allows direct interfacing with TTL logic circuits.
  • Dual Comparator: Two independent comparators within a single package, optimizing board space.
  • Wide Supply Voltage Range: Offers flexibility in power supply design.

Benefits

  • Enhanced accuracy in voltage threshold detection.
  • Improved system performance due to fast response times.
  • Simplified circuit design with TTL compatible outputs.
  • Reduced component count and board space requirements with dual comparators.
  • Increased design flexibility with a wider supply voltage range.

Additional Details

The UA9640DC's high-speed operation makes it well-suited for applications where rapid response to voltage changes is critical. Its low input offset voltage ensures that the comparator accurately reflects the input voltage difference. The TTL-compatible outputs simplify interfacing with digital logic circuits, and the dual configuration provides design flexibility, allowing for more complex functions to be implemented with fewer components. The 'DC' package signifies a ceramic DIP, which provides enhanced thermal performance and reliability, particularly in environments with fluctuating temperatures. This device is used in a wide range of industrial, communication, and instrumentation applications, where precise voltage monitoring and control are essential.

By offering a combination of speed, accuracy, and convenience, the UA9640DC comparator allows designers to implement efficient and reliable voltage comparison circuits. Its robust design and dual comparator configuration make it a versatile choice for various analog and digital system designs.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess