EN
  • EN
  • DE

MC51008-20

Part No MC51008-20
Manufacturer Fairview Microwave
Catalog OEM Parts (M - N)
Description Key Specifications, Directionality: Directional, Connector Series: SMA, Connector Gender: Female, Minimum Frequency:...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005733-MC51008-20
Categories OEM Parts(M-N)
Manufacturer Fairview Microwave
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC51008-20 CAD Model

Description

The MC51008-20 is a coaxial fixed attenuator manufactured by Fairview Microwave. Attenuators are passive components used to reduce the power of a signal by a specific amount, measured in decibels (dB). The MC51008-20 provides a 20 dB attenuation across a broad frequency range, making it suitable for various RF and microwave applications.

Applications

  • Test and measurement setups
  • Signal conditioning in communication systems
  • Level control in receiver circuits
  • Impedance matching
  • Protecting sensitive components from excessive power levels

Features

  • Attenuation Value: 20 dB
  • Frequency Range: DC to 18 GHz (typical, but could vary, confirm on datasheet)
  • Impedance: 50 Ohms
  • Connector Type: SMA Male to SMA Female (typically)
  • Power Handling: 2 Watts (CW) (typical, confirm with datasheet)
  • VSWR: 1.35:1 (typical, check datasheet for specific value)
  • Passivated Stainless Steel Body

Benefits

  • Precise Signal Attenuation: Provides accurate and consistent attenuation across the specified frequency range
  • Wideband Performance: Suitable for a variety of RF and microwave applications
  • Reliable Operation: Durable construction ensures long-term stability and performance
  • Impedance Matching: Maintains a consistent impedance for optimal signal transfer
  • Component Protection: Prevents damage to sensitive components from high power levels
  • Easy Integration: Compatible with standard SMA connectors for seamless integration into existing systems
  • Reduces Signal Overload: Avoids saturating sensitive equipment and prevents damage.

Additional Details

The MC51008-20 attenuator is designed to operate within a specific temperature range (e.g., -65°C to +125°C). The construction is typically of passivated stainless steel. It's important to verify the power handling capability to avoid damage to the attenuator. The VSWR (Voltage Standing Wave Ratio) indicates the impedance matching performance; lower VSWR values indicate better impedance matching. Detailed specifications, including attenuation accuracy vs. frequency, VSWR curves, and power derating information, are available in the Fairview Microwave product datasheet. It's critical to ensure the attenuator's specifications meet the requirements of the specific application, especially regarding frequency range, power handling, and attenuation accuracy. Using an attenuator helps maintain signal integrity and optimize system performance by preventing signal overload and reflections.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess