EN
  • EN
  • DE

MRF18060B

Part No MRF18060B
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994017-MRF18060B
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MRF18060B CAD Model

Description

The MRF18060B is a 60 W LDMOS (Laterally Diffused Metal Oxide Semiconductor) power transistor designed for high-power amplifier applications in the HF and VHF bands. Manufactured by Freescale Semiconductor (now NXP Semiconductors), this transistor is known for its high gain, ruggedness, and linearity. It is commonly used in radio transmitters and other RF applications where high power and reliable performance are essential.

Applications:

  • HF/VHF Radio Transmitters
  • Industrial Heating Equipment
  • Medical RF Equipment
  • Amateur Radio Amplifiers
  • RF Generators

Features:

  • LDMOS Technology: Utilizes LDMOS technology for high gain, linearity, and ruggedness.
  • High Power Output: Delivers 60 W of output power.
  • High Gain: Provides high gain for efficient power amplification.
  • Wideband Operation: Operates over a broad frequency range in the HF/VHF bands.
  • Internal Input Matching: Includes internal input matching for simplified circuit design.
  • Thermally Enhanced Package: Designed for efficient heat dissipation.

Benefits:

  • High Performance: Delivers high power, high gain, and linear performance.
  • Simplified Design: Simplifies amplifier design with internal input matching.
  • Ruggedness: Withstands high VSWR (Voltage Standing Wave Ratio) conditions.
  • Reliable Operation: Provides reliable performance in demanding applications.
  • Efficient Heat Dissipation: Efficiently dissipates heat for stable operation.

Additional Details:

The MRF18060B requires a specific bias voltage and current. The datasheet from NXP Semiconductors provides detailed electrical characteristics, including gain, output power, efficiency, and operating voltage. The datasheet also provides information on the thermal characteristics of the transistor. Proper heat sinking is crucial for maintaining the transistor's reliability. The device is typically used in Class AB or Class C amplifier configurations. The datasheet includes application circuit examples and recommended component values. It's often chosen for applications requiring high power and robust performance in the HF/VHF range.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.3269
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess