EN
  • EN
  • DE

SM2186

Part No SM2186
Manufacturer Fairview Microwave
Catalog OEM Parts ( S )
Description Key Specifications, Connector Series 1: SSMC, Connector Gender 1: Plug, Connector Polarity 1: Standard, Connector...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968414-SM2186
Categories OEM Parts( S )
Manufacturer Fairview Microwave
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM2186 CAD Model

Description

The SM2186 from Fairview Microwave is a coaxial isolator designed for use in various RF and microwave systems. An isolator is a two-port device that transmits microwave power in one direction only, attenuating any power that attempts to flow in the reverse direction. This functionality is crucial for protecting sensitive components from reflected signals and maintaining signal integrity within the system.

Applications:

  • Radar systems: Isolating the transmitter from reflected signals.
  • Communication systems: Protecting amplifiers from load variations and reflections.
  • Test and measurement equipment: Improving the accuracy and stability of measurements.
  • Satellite communications: Ensuring signal integrity in satellite transceivers.
  • Electronic warfare (EW) systems: Protecting receivers from strong interfering signals.

Features:

  • Wide frequency range: Operates over a broad frequency spectrum.
  • High isolation: Provides excellent isolation between ports, preventing signal reflections.
  • Low insertion loss: Minimizes signal attenuation in the forward direction.
  • High power handling: Can handle significant amounts of RF power.
  • SMA connectors: Offers convenient and reliable connections.

Benefits:

  • Improved system performance: Reduces signal reflections and improves signal-to-noise ratio.
  • Enhanced system reliability: Protects sensitive components from damage due to reflected power.
  • Increased measurement accuracy: Minimizes errors caused by reflections in test setups.
  • Simplified system design: Eliminates the need for complex matching networks.
  • Rugged construction: Withstands harsh environmental conditions.

Technical Specifications:

The SM2186 isolator typically operates in the frequency range of 8 to 12.4 GHz (X-Band). The typical isolation is greater than 20 dB. The insertion loss is typically less than 1 dB. The power handling capability is around 2 Watts. It uses SMA connectors. The operating temperature range is typically -40°C to +85°C. The VSWR (Voltage Standing Wave Ratio) is typically 1.25:1.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess