EN
  • EN
  • DE

0315YF4TR-Y21215

Part No 0315YF4TR-Y21215
Manufacturer Febest Auto Parts
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1152273-0315YF4TR-Y21215
Categories Custom Parts
Manufacturer Febest Auto Parts
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0315YF4TR-Y21215 CAD Model

Description

The 0315YF4TR-Y21215 is a Febest Auto Parts component, most likely a bushing or a similar suspension or steering part. Febest specializes in aftermarket auto parts, primarily for Asian and European vehicles. To provide a more detailed description, specific research on the part number would be required, but the general function of such parts within a vehicle can be outlined.

Applications

  • Vehicle suspension systems
  • Steering systems
  • Specific applications are dependent on the vehicle make and model; further research needed.
  • Used in repair and maintenance to replace worn or damaged components.

Features

  • Durable construction: Made from materials designed to withstand the stresses of automotive use.
  • Designed for specific vehicle applications: Engineered to fit and function correctly in designated vehicles.
  • Reduces vibration and noise: Dampens vibrations and reduces noise in the suspension or steering system.
  • Provides smooth operation: Contributes to smooth and controlled movement of suspension or steering components.
  • Aftermarket replacement part: Provides a cost-effective alternative to original equipment manufacturer (OEM) parts.

Benefits

  • Improved vehicle handling: Restores proper function to the suspension or steering system, enhancing vehicle control.
  • Reduced wear and tear: Helps to prevent premature wear on other suspension and steering components.
  • Enhanced safety: A properly functioning suspension and steering system is essential for safe driving.
  • Cost savings: Replacing worn parts with aftermarket parts can be more affordable than using OEM parts.
  • Restored ride quality: Replacing worn bushings or joints can improve ride comfort.

Additional Details

Febest Auto Parts are generally manufactured to meet or exceed OEM standards. The specific material composition and dimensions of the 0315YF4TR-Y21215 part will vary depending on its intended application. Proper installation is critical to ensure correct operation and longevity; professional installation is recommended. When replacing suspension or steering components, it is advisable to inspect related parts for wear and tear and replace them as needed to ensure optimal performance. Always refer to the vehicle's service manual or a qualified mechanic for installation instructions and torque specifications. Identifying the exact applications requires cross-referencing with OEM or Febest part number catalogs.

You May Also Be Interested in

Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Molex, LLC
Need more? Email Us
GE Critical Power
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Linear Technology
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Voltage Multipliers Inc.
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess