EN
  • EN
  • DE

0402B152K500NT

Part No 0402B152K500NT
Manufacturer Fenghua Electronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033628-0402B152K500NT
Categories OEM Parts(0-9)
Manufacturer Fenghua Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0402B152K500NT CAD Model

Description

The 0402B152K500NT is a multilayer ceramic capacitor (MLCC) from Fenghua Electronics. It's a small, surface-mount component designed for general-purpose applications in electronic circuits. The 0402 package size indicates its compact dimensions, making it suitable for high-density circuit boards.

Applications

  • Bypass Capacitors
  • Decoupling Capacitors
  • Filtering Circuits
  • Timing Circuits
  • Portable Electronic Devices (e.g., smartphones, tablets)
  • Consumer Electronics

Features

  • Multilayer Ceramic Construction: Provides high capacitance in a small size.
  • Surface Mount Design: Facilitates automated assembly and reduces manufacturing costs.
  • Small Size (0402): Allows for high-density circuit board layouts.
  • High Reliability: Ceramic material ensures stable performance over a wide range of temperatures and operating conditions.
  • Stable Capacitance: Offers consistent capacitance values with minimal drift over time.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • X7R Dielectric: Offers stable performance over temperature.

Benefits

  • Efficient Circuit Performance: Provides effective bypassing, decoupling, and filtering in electronic circuits.
  • Space Saving: Small size allows for use in applications with limited space, enabling greater design flexibility.
  • Simplified Manufacturing: Surface mount design simplifies assembly and reduces manufacturing time and costs.
  • Increased Reliability: Robust construction ensures reliable operation in demanding environments.
  • Cost-Effective: Offers a balance of performance and affordability, providing excellent value for a wide range of applications.

Technical Specifications:

  • Capacitance: 1500 pF (152 = 15 x 10^2 pF)
  • Voltage Rating: 50V (500 = 50 x 10^0 V)
  • Tolerance: ±10% (K)
  • Dielectric: X7R
  • Package Size: 0402 (0.04 inch x 0.02 inch)
  • Temperature Coefficient: ±15% from -55°C to +125°C

The Fenghua Electronics 0402B152K500NT MLCC is a reliable and compact capacitor designed for general-purpose applications. Its small size, high capacitance, and stable performance make it an ideal choice for optimizing circuit performance and reducing manufacturing costs.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Dell
Need more? Email Us
IBM
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
20,000+ $0.0025 $50.0000
47,620+ $0.0021 $100.0020
75,000+ $0.0020 $150.0000
100,000+ $0.0020 $200.0000
131,580+ $0.0019 $250.0020
176,475+ $0.0017 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 854,260 pieces
MOQ: 20000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess